EPCOS AG Fixed Inductors B82422A3680K108

Description
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3680K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3680K108-ND
Fixed Inductors B82422A3680K108-ND
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 480MA 210MOHM Inductor and Choke - 71-B82422A3680K108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 480MA 210MOHM Inductor and Choke
71-B82422A3680K108
SMD 480MA 210MOHM Inductor and Choke 71-B82422A3680K108
FIXED IND 68NH 480MA 210MOHM SMD Product overview: B82422A3680K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3680K108 can be used for catalog matching and distributor lookup.

FIXED IND 68NH 480MA 210MOHM SMD Product overview: B82422A3680K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3680K108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3680K108-ND 71-B82422A3680K108
Product Name Fixed Inductors SMD 480MA 210MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details