FIXED IND 560NH 150MA 2.2 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-B82422A3561K108TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 145 C (-67 to 293 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ceramic |
| Configuration | Fixed |