EPCOS AG Fixed Inductors B82422A3561J100

Description
560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3561J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3561J100-ND
Fixed Inductors B82422A3561J100-ND
560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.56uH 1MHz 0.15A Inductor and Choke - 71-B82422A3561J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.56uH 1MHz 0.15A Inductor and Choke
71-B82422A3561J100
Automotive 0.56uH 1MHz 0.15A Inductor and Choke 71-B82422A3561J100
Inductor RF Molded Wirewound 0.56uH 5% 1MHz 22Q-Factor Ceramic 0.15A 2.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3561J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.56uH, 1MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.56uH, 1MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3561J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.56uH 5% 1MHz 22Q-Factor Ceramic 0.15A 2.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3561J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.56uH, 1MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.56uH, 1MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3561J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3561J100-ND 71-B82422A3561J100
Product Name Fixed Inductors Automotive 0.56uH 1MHz 0.15A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details