EPCOS AG Fixed Inductors B82422A3470K108

Description
47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3470K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3470K108-ND
Fixed Inductors B82422A3470K108-ND
47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead

47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82422A3470K108-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details