EPCOS AG Fixed Inductors B82422A3331K100

Description
330nH Unshielded Wirewound Inductor 200mA 1.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 200mA 1.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1716-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1716-6-ND
Fixed Inductors 495-1716-6-ND
330nH Unshielded Wirewound Inductor 200mA 1.3Ohm Max 2-SMD, J-Lead

330nH Unshielded Wirewound Inductor 200mA 1.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1716-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1716-1-ND
Fixed Inductors 495-1716-1-ND
330nH Unshielded Wirewound Inductor 200mA 1.3Ohm Max 2-SMD, J-Lead

330nH Unshielded Wirewound Inductor 200mA 1.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1716-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1716-2-ND
Fixed Inductors 495-1716-2-ND
330nH Unshielded Wirewound Inductor 200mA 1.3Ohm Max 2-SMD, J-Lead

330nH Unshielded Wirewound Inductor 200mA 1.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.33uH 1MHz 0.2A Inductor and Choke - 71-B82422A3331K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.33uH 1MHz 0.2A Inductor and Choke
71-B82422A3331K100
Automotive 0.33uH 1MHz 0.2A Inductor and Choke 71-B82422A3331K100
Inductor RF Molded Wirewound 0.33uH 10% 1MHz 22Q-Factor Ceramic 0.2A 1.3Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3331K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 1MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 1MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3331K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.33uH 10% 1MHz 22Q-Factor Ceramic 0.2A 1.3Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3331K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 1MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 1MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3331K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82422A3331K100
1150878-B82422A3331K100
Fixed Inductors - B82422A3331K100 1150878-B82422A3331K100
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150878-B82422A3331K 100 Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150878-B82422A3331K100
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now
Inductor,smd,0.33Uh,200Ma,10%,580Mhz; Inductance Epcos - 59T9565 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,smd,0.33Uh,200Ma,10%,580Mhz; Inductance Epcos
59T9565
Inductor,smd,0.33Uh,200Ma,10%,580Mhz; Inductance Epcos 59T9565
INDUCTOR,SMD,0.33UH, 200MA,10%,580MHZ; Inductance:330nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:580MHz; DC Current Rating:200mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Length:3.2mmRoHS Compliant: Yes

INDUCTOR,SMD,0.33UH,200MA,10%,580MHZ; Inductance:330nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:580MHz; DC Current Rating:200mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor,smd,0.33Uh,200Ma,10%,580Mhz; Inductance Epcos - 22C0419 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,smd,0.33Uh,200Ma,10%,580Mhz; Inductance Epcos
22C0419
Inductor,smd,0.33Uh,200Ma,10%,580Mhz; Inductance Epcos 22C0419
INDUCTOR,SMD,0.33UH, 200MA,10%,580MHZ; Inductance:330nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:580MHz; DC Current Rating:200mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Length:3.2mmRoHS Compliant: Yes

INDUCTOR,SMD,0.33UH,200MA,10%,580MHZ; Inductance:330nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:580MHz; DC Current Rating:200mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1716-6-ND 71-B82422A3331K100 1150878-B82422A3331K100 59T9565
Product Name Fixed Inductors Automotive 0.33uH 1MHz 0.2A Inductor and Choke Fixed Inductors - B82422A3331K100 Inductor,smd,0.33Uh,200Ma,10%,580Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 480mA Inductor and Choke - 71-0402CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125956 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details