EPCOS AG 235MA 900MOHM Inductor and Choke B82422A3271J100

Description
FIXED IND 270NH 235MA 900MOHM SM Product overview: B82422A3271J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 235MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3271J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270NH 235MA 900MOHM SM Product overview: B82422A3271J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 235MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3271J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
235MA 900MOHM Inductor and Choke - 71-B82422A3271J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
235MA 900MOHM Inductor and Choke
71-B82422A3271J100
235MA 900MOHM Inductor and Choke 71-B82422A3271J100
FIXED IND 270NH 235MA 900MOHM SM Product overview: B82422A3271J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 235MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3271J100 can be used for catalog matching and distributor lookup.

FIXED IND 270NH 235MA 900MOHM SM Product overview: B82422A3271J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 235MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3271J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422A3271J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3271J100-ND
Fixed Inductors B82422A3271J100-ND
270nH Unshielded Wirewound Inductor 235mA 900mOhm Max 2-SMD, J-Lead

270nH Unshielded Wirewound Inductor 235mA 900mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A3271J100 B82422A3271J100-ND
Product Name 235MA 900MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers