EPCOS AG Fixed Inductors B82422A3270K108

Description
27nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3270K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3270K108-ND
Fixed Inductors B82422A3270K108-ND
27nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

27nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 600MA 140MOHM Inductor and Choke - 71-B82422A3270K108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 140MOHM Inductor and Choke
71-B82422A3270K108
SMD 600MA 140MOHM Inductor and Choke 71-B82422A3270K108
FIXED IND 27NH 600MA 140MOHM SMD Product overview: B82422A3270K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3270K108 can be used for catalog matching and distributor lookup.

FIXED IND 27NH 600MA 140MOHM SMD Product overview: B82422A3270K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3270K108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3270K108-ND 71-B82422A3270K108
Product Name Fixed Inductors SMD 600MA 140MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details