EPCOS AG Fixed Inductors B82422A1272K100

Description
2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5640-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5640-1-ND
Fixed Inductors 495-5640-1-ND
2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5640-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5640-2-ND
Fixed Inductors 495-5640-2-ND
2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5640-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5640-6-ND
Fixed Inductors 495-5640-6-ND
2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 2.7uH 1MHz 0.24A Inductor and Choke - 71-B82422A1272K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.7uH 1MHz 0.24A Inductor and Choke
71-B82422A1272K100
Automotive 2.7uH 1MHz 0.24A Inductor and Choke 71-B82422A1272K100
Inductor RF Molded Wirewound 2.7uH 10% 1MHz 25Q-Factor Ferrite 0.24A 0.88Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1272K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 1MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 1MHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1272K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 2.7uH 10% 1MHz 25Q-Factor Ferrite 0.24A 0.88Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1272K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 1MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 1MHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1272K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,2.7Uh,10+% Tol,10-% Tol,1210-Case Epcos - 22C0367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,2.7Uh,10+% Tol,10-% Tol,1210-Case Epcos
22C0367
Inductor,ferrite,2.7Uh,10+% Tol,10-% Tol,1210-Case Epcos 22C0367
Inductor,Ferrite,2.7 uH,10+% Tol,10-% Tol,1210-Case

Inductor,Ferrite,2.7uH,10+% Tol,10-% Tol,1210-Case

Supplier's Site
Inductor, 2.7Uh, 110Mhz, 1210 Rohs Compliant Epcos - 92AH4062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 110Mhz, 1210 Rohs Compliant Epcos
92AH4062
Inductor, 2.7Uh, 110Mhz, 1210 Rohs Compliant Epcos 92AH4062
INDUCTOR, 2.7UH, 110MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 2.7UH, 110MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5640-1-ND 71-B82422A1272K100 22C0367 92AH4062
Product Name Fixed Inductors Automotive 2.7uH 1MHz 0.24A Inductor and Choke Inductor,ferrite,2.7Uh,10+% Tol,10-% Tol,1210-Case Epcos Inductor, 2.7Uh, 110Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers