EPCOS AG Automotive 2.7uH 1MHz 0.24A Inductor and Choke B82422A1272J100

Description
Inductor RF Molded Wirewound 2.7uH 5% 1MHz 25Q-Factor Ferrite 0.24A 0.88Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1272J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 1MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 1MHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1272J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 2.7uH 5% 1MHz 25Q-Factor Ferrite 0.24A 0.88Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1272J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 1MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 1MHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1272J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.7uH 1MHz 0.24A Inductor and Choke - 71-B82422A1272J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.7uH 1MHz 0.24A Inductor and Choke
71-B82422A1272J100
Automotive 2.7uH 1MHz 0.24A Inductor and Choke 71-B82422A1272J100
Inductor RF Molded Wirewound 2.7uH 5% 1MHz 25Q-Factor Ferrite 0.24A 0.88Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1272J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 1MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 1MHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1272J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 2.7uH 5% 1MHz 25Q-Factor Ferrite 0.24A 0.88Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1272J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.7uH, 1MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.7uH, 1MHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1272J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82422A1272J100TR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1272J100CT-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1272J100DKR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

2.7µH Unshielded Wirewound Inductor 240mA 880mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A1272J100 495-B82422A1272J100TR-ND
Product Name Automotive 2.7uH 1MHz 0.24A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 25 25
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details