EPCOS AG Fixed Inductors B82422A1223J100

Description
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77050-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77050-2-ND
Fixed Inductors 495-77050-2-ND
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77050-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77050-1-ND
Fixed Inductors 495-77050-1-ND
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77050-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77050-6-ND
Fixed Inductors 495-77050-6-ND
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 22uH 100KHz 0.14A Inductor and Choke - 71-B82422A1223J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 0.14A Inductor and Choke
71-B82422A1223J100
Automotive 22uH 100KHz 0.14A Inductor and Choke 71-B82422A1223J100
Inductor RF Molded Wirewound 22uH 5% 100KHz 27Q-Factor Ferrite 0.14A 2.65Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1223J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1223J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 22uH 5% 100KHz 27Q-Factor Ferrite 0.14A 2.65Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1223J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1223J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smt-Inductor 1210 22Uh 5% / Tape & Reel Epcos - 30C8103 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 1210 22Uh 5% / Tape & Reel Epcos
30C8103
Smt-Inductor 1210 22Uh 5% / Tape & Reel Epcos 30C8103
SMT-INDUCTOR 1210 22uH 5% / TAPE & REEL

SMT-INDUCTOR 1210 22uH 5% / TAPE & REEL

Supplier's Site
Inductor, 22Uh, 16Mhz, 1210 Rohs Compliant Epcos - 92AH4061 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 16Mhz, 1210 Rohs Compliant Epcos
92AH4061
Inductor, 22Uh, 16Mhz, 1210 Rohs Compliant Epcos 92AH4061
INDUCTOR, 22UH, 16MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 22UH, 16MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77050-2-ND 71-B82422A1223J100 30C8103 92AH4061
Product Name Fixed Inductors Automotive 22uH 100KHz 0.14A Inductor and Choke Smt-Inductor 1210 22Uh 5% / Tape & Reel Epcos Inductor, 22Uh, 16Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers