EPCOS AG Fixed Inductors B82422A1152K108

Description
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A1152K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A1152K108-ND
Fixed Inductors B82422A1152K108-ND
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 1.5uH 1MHz 0.34A Inductor and Choke - 71-B82422A1152K108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 1MHz 0.34A Inductor and Choke
71-B82422A1152K108
Automotive 1.5uH 1MHz 0.34A Inductor and Choke 71-B82422A1152K108
Inductor RF Molded Wirewound 1.5uH 10% 1MHz 20Q-Factor Ferrite 0.34A 0.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1152K108 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1152K108 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 1.5uH 10% 1MHz 20Q-Factor Ferrite 0.34A 0.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1152K108 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1152K108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A1152K108-ND 71-B82422A1152K108
Product Name Fixed Inductors Automotive 1.5uH 1MHz 0.34A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers