EPCOS AG Fixed Inductors B82145A1106J000

Description
10mH Unshielded Wirewound Inductor 110mA 35Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 110mA 35Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5629-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5629-1-ND
Fixed Inductors 495-5629-1-ND
10mH Unshielded Wirewound Inductor 110mA 35Ohm Max Axial

10mH Unshielded Wirewound Inductor 110mA 35Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5629-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5629-2-ND
Fixed Inductors 495-5629-2-ND
10mH Unshielded Wirewound Inductor 110mA 35Ohm Max Axial

10mH Unshielded Wirewound Inductor 110mA 35Ohm Max Axial

Buy Now Datasheet
10MH 110MA 35 OHM Inductor and Choke - 71-B82145A1106J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 110MA 35 OHM Inductor and Choke
71-B82145A1106J000
10MH 110MA 35 OHM Inductor and Choke 71-B82145A1106J000
FIXED IND 10MH 110MA 35 OHM TH Product overview: B82145A1106J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 110MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 110MA, 35 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1106J000 can be used for catalog matching and distributor lookup.

FIXED IND 10MH 110MA 35 OHM TH Product overview: B82145A1106J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 110MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 110MA, 35 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1106J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5629-1-ND 71-B82145A1106J000
Product Name Fixed Inductors 10MH 110MA 35 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details