EPCOS AG Fixed Inductors B82144F2472K000

Description
4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6803-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6803-2-ND
Fixed Inductors 495-6803-2-ND
4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6803-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6803-1-ND
Fixed Inductors 495-6803-1-ND
4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Axial

Buy Now Datasheet
4.7UH 3.05A 80 MOHM Inductor and Choke - 71-B82144F2472K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 3.05A 80 MOHM Inductor and Choke
71-B82144F2472K000
4.7UH 3.05A 80 MOHM Inductor and Choke 71-B82144F2472K000
FIXED IND 4.7UH 3.05A 80 MOHM TH Product overview: B82144F2472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.05A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.05A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2472K000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.05A 80 MOHM TH Product overview: B82144F2472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.05A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.05A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6803-2-ND 71-B82144F2472K000
Product Name Fixed Inductors 4.7UH 3.05A 80 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.12uH 150MHz 0.42A Inductor and Choke - 71-0603HP-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details