EPCOS AG 3.3uH 1MHz 3.5A Inductor and Choke B82144F2332K000

Description
RF Choke Drum Core 3.3uH 10% 1MHz 60Q-Factor Ferrite 3.5A 65mOhm DCR AXL T/R Product overview: B82144F2332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1MHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1MHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2332K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 3.3uH 10% 1MHz 60Q-Factor Ferrite 3.5A 65mOhm DCR AXL T/R Product overview: B82144F2332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1MHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1MHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2332K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3uH 1MHz 3.5A Inductor and Choke - 71-B82144F2332K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 1MHz 3.5A Inductor and Choke
71-B82144F2332K000
3.3uH 1MHz 3.5A Inductor and Choke 71-B82144F2332K000
RF Choke Drum Core 3.3uH 10% 1MHz 60Q-Factor Ferrite 3.5A 65mOhm DCR AXL T/R Product overview: B82144F2332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1MHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1MHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2332K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 3.3uH 10% 1MHz 60Q-Factor Ferrite 3.5A 65mOhm DCR AXL T/R Product overview: B82144F2332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1MHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1MHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2332K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6797-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6797-1-ND
Fixed Inductors 495-6797-1-ND
3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6797-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6797-2-ND
Fixed Inductors 495-6797-2-ND
3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F2332K000 495-6797-1-ND
Product Name 3.3uH 1MHz 3.5A Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.25uH 100MHz 0.12A Inductor and Choke - 71-0603CS-R25XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.2500 microH
Inductance Tolerance 2 (+/- %)
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details