EPCOS AG 12UH 2.4A 130 MOHM Inductor and Choke B82144F2123K000

Description
FIXED IND 12UH 2.4A 130 MOHM TH Product overview: B82144F2123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2.4A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2.4A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2123K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 2.4A 130 MOHM TH Product overview: B82144F2123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2.4A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2.4A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2123K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12UH 2.4A 130 MOHM Inductor and Choke - 71-B82144F2123K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 2.4A 130 MOHM Inductor and Choke
71-B82144F2123K000
12UH 2.4A 130 MOHM Inductor and Choke 71-B82144F2123K000
FIXED IND 12UH 2.4A 130 MOHM TH Product overview: B82144F2123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2.4A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2.4A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2123K000 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 2.4A 130 MOHM TH Product overview: B82144F2123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2.4A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2.4A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2123K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6783-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6783-1-ND
Fixed Inductors 495-6783-1-ND
12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Axial

12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6783-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6783-2-ND
Fixed Inductors 495-6783-2-ND
12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Axial

12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Axial

Buy Now Datasheet
Inductor, 12Uh, 2.4A, 20Mhz, Axial Rohs Compliant Epcos - 29AJ4369 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 2.4A, 20Mhz, Axial Rohs Compliant Epcos
29AJ4369
Inductor, 12Uh, 2.4A, 20Mhz, Axial Rohs Compliant Epcos 29AJ4369
INDUCTOR, 12UH, 2.4A, 20MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 12UH, 2.4A, 20MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F2123K000 495-6783-1-ND 29AJ4369
Product Name 12UH 2.4A 130 MOHM Inductor and Choke Fixed Inductors Inductor, 12Uh, 2.4A, 20Mhz, Axial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details