EPCOS AG 4.7mH 100KHz 120mA Inductor and Choke B82144F1475J000

Description
RF Choke Drum Core 4.7mH 5% 100KHz 60Q-Factor Ferrite 120mA 21Ohm DCR AXL T/R Product overview: B82144F1475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7mH, 100KHz, 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7mH, 100KHz, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1475J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 4.7mH 5% 100KHz 60Q-Factor Ferrite 120mA 21Ohm DCR AXL T/R Product overview: B82144F1475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7mH, 100KHz, 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7mH, 100KHz, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1475J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7mH 100KHz 120mA Inductor and Choke - 71-B82144F1475J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7mH 100KHz 120mA Inductor and Choke
71-B82144F1475J000
4.7mH 100KHz 120mA Inductor and Choke 71-B82144F1475J000
RF Choke Drum Core 4.7mH 5% 100KHz 60Q-Factor Ferrite 120mA 21Ohm DCR AXL T/R Product overview: B82144F1475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7mH, 100KHz, 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7mH, 100KHz, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1475J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 4.7mH 5% 100KHz 60Q-Factor Ferrite 120mA 21Ohm DCR AXL T/R Product overview: B82144F1475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7mH, 100KHz, 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7mH, 100KHz, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1475J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82144F1475J000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Unshielded Wirewound Inductor 120mA 21Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 120mA 21Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144F1475J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7MH 120MA 21 OHM TH

FIXED IND 4.7MH 120MA 21 OHM TH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F1475J000 495-B82144F1475J000TR-ND
Product Name 4.7mH 100KHz 120mA Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers