FIXED IND 330UH 500MA 1.7OHM TH
330µH Unshielded Wirewound Inductor 500mA 1.7Ohm Max Axial
RF Choke Drum Core 330uH 5% 100KHz 30Q-Factor Ferrite 500mA 1.7Ohm DCR AXL T/R Product overview: B82144F1334J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1334J000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82144F1334J000CT-ND | 71-B82144F1334J000 |
| Product Name | Fixed Inductors | 330uH 100KHz 500mA Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |