EPCOS AG 1.5mH 100KHz 230mA Inductor and Choke B82144F1155J000

Description
RF Choke Drum Core 1.5mH 5% 100KHz 60Q-Factor Ferrite 230mA 6.4Ohm DCR AXL T/R Product overview: B82144F1155J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mH, 100KHz, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5mH, 100KHz, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1155J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 1.5mH 5% 100KHz 60Q-Factor Ferrite 230mA 6.4Ohm DCR AXL T/R Product overview: B82144F1155J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mH, 100KHz, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5mH, 100KHz, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1155J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5mH 100KHz 230mA Inductor and Choke - 71-B82144F1155J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5mH 100KHz 230mA Inductor and Choke
71-B82144F1155J000
1.5mH 100KHz 230mA Inductor and Choke 71-B82144F1155J000
RF Choke Drum Core 1.5mH 5% 100KHz 60Q-Factor Ferrite 230mA 6.4Ohm DCR AXL T/R Product overview: B82144F1155J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mH, 100KHz, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5mH, 100KHz, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1155J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 1.5mH 5% 100KHz 60Q-Factor Ferrite 230mA 6.4Ohm DCR AXL T/R Product overview: B82144F1155J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mH, 100KHz, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5mH, 100KHz, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1155J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82144F1155J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144F1155J000-ND
Fixed Inductors B82144F1155J000-ND
1.5mH Unshielded Wirewound Inductor 230mA 6.4Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 230mA 6.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F1155J000 B82144F1155J000-ND
Product Name 1.5mH 100KHz 230mA Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-681 0603AF-681XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details