EPCOS AG 100uH 100KHz 760mA Inductor and Choke B82144F1104J000

Description
RF Choke Drum Core 100uH 5% 100KHz 40Q-Factor Ferrite 760mA 700mOhm DCR AXL T/R Product overview: B82144F1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 760mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 760mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1104J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 100uH 5% 100KHz 40Q-Factor Ferrite 760mA 700mOhm DCR AXL T/R Product overview: B82144F1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 760mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 760mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1104J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 100KHz 760mA Inductor and Choke - 71-B82144F1104J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 100KHz 760mA Inductor and Choke
71-B82144F1104J000
100uH 100KHz 760mA Inductor and Choke 71-B82144F1104J000
RF Choke Drum Core 100uH 5% 100KHz 40Q-Factor Ferrite 760mA 700mOhm DCR AXL T/R Product overview: B82144F1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 760mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 760mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1104J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 100uH 5% 100KHz 40Q-Factor Ferrite 760mA 700mOhm DCR AXL T/R Product overview: B82144F1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 760mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 760mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1104J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82144F1104J000TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 760mA 700mOhm Max Axial

100µH Unshielded Wirewound Inductor 760mA 700mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144F1104J000CT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 760mA 700mOhm Max Axial

100µH Unshielded Wirewound Inductor 760mA 700mOhm Max Axial

Buy Now Datasheet
Inductor, 100Uh, 0.76A, 5.2Mhz, Axial Rohs Compliant Epcos - 29AJ4367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.76A, 5.2Mhz, Axial Rohs Compliant Epcos
29AJ4367
Inductor, 100Uh, 0.76A, 5.2Mhz, Axial Rohs Compliant Epcos 29AJ4367
INDUCTOR, 100UH, 0.76A, 5.2MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 0.76A, 5.2MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F1104J000 495-B82144F1104J000TR-ND 29AJ4367
Product Name 100uH 100KHz 760mA Inductor and Choke Fixed Inductors Inductor, 100Uh, 0.76A, 5.2Mhz, Axial Rohs Compliant Epcos
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details