EPCOS AG 10uH 1MHz 1.5A Inductor and Choke B82144F1103K000

Description
RF Choke Drum Core 10uH 10% 1MHz 60Q-Factor Ferrite 1.5A 180mOhm DCR AXL T/R Product overview: B82144F1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1103K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 10uH 10% 1MHz 60Q-Factor Ferrite 1.5A 180mOhm DCR AXL T/R Product overview: B82144F1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1103K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 1MHz 1.5A Inductor and Choke - 71-B82144F1103K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 1MHz 1.5A Inductor and Choke
71-B82144F1103K000
10uH 1MHz 1.5A Inductor and Choke 71-B82144F1103K000
RF Choke Drum Core 10uH 10% 1MHz 60Q-Factor Ferrite 1.5A 180mOhm DCR AXL T/R Product overview: B82144F1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1103K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 10uH 10% 1MHz 60Q-Factor Ferrite 1.5A 180mOhm DCR AXL T/R Product overview: B82144F1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82144F1103K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144F1103K000-ND
Fixed Inductors B82144F1103K000-ND
10µH Unshielded Wirewound Inductor 1.5A 180mOhm Max Axial

10µH Unshielded Wirewound Inductor 1.5A 180mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F1103K000 B82144F1103K000-ND
Product Name 10uH 1MHz 1.5A Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Inductance Range 350 microH
View Details
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details