EPCOS AG 6.8UH 2.75A 95 MOHM Inductor and Choke B82144B2682K000

Description
FIXED IND 6.8UH 2.75A 95 MOHM TH Product overview: B82144B2682K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.75A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.75A, 95 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2682K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 2.75A 95 MOHM TH Product overview: B82144B2682K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.75A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.75A, 95 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2682K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 2.75A 95 MOHM Inductor and Choke - 71-B82144B2682K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 2.75A 95 MOHM Inductor and Choke
71-B82144B2682K000
6.8UH 2.75A 95 MOHM Inductor and Choke 71-B82144B2682K000
FIXED IND 6.8UH 2.75A 95 MOHM TH Product overview: B82144B2682K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.75A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.75A, 95 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2682K000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.75A 95 MOHM TH Product overview: B82144B2682K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.75A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.75A, 95 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2682K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6775-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6775-2-ND
Fixed Inductors 495-6775-2-ND
6.8µH Unshielded Wirewound Inductor 2.75A 95mOhm Max Radial, Vertical Cylinder

6.8µH Unshielded Wirewound Inductor 2.75A 95mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6775-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6775-1-ND
Fixed Inductors 495-6775-1-ND
6.8µH Unshielded Wirewound Inductor 2.75A 95mOhm Max Radial, Vertical Cylinder

6.8µH Unshielded Wirewound Inductor 2.75A 95mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B2682K000 495-6775-2-ND
Product Name 6.8UH 2.75A 95 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details