EPCOS AG 4.7UH 3.05A 80 MOHM Inductor and Choke B82144B2472K000

Description
FIXED IND 4.7UH 3.05A 80 MOHM TH Product overview: B82144B2472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.05A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.05A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2472K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 3.05A 80 MOHM TH Product overview: B82144B2472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.05A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.05A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2472K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 3.05A 80 MOHM Inductor and Choke - 71-B82144B2472K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 3.05A 80 MOHM Inductor and Choke
71-B82144B2472K000
4.7UH 3.05A 80 MOHM Inductor and Choke 71-B82144B2472K000
FIXED IND 4.7UH 3.05A 80 MOHM TH Product overview: B82144B2472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.05A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.05A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2472K000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.05A 80 MOHM TH Product overview: B82144B2472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.05A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.05A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6770-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6770-1-ND
Fixed Inductors 495-6770-1-ND
4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6770-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6770-2-ND
Fixed Inductors 495-6770-2-ND
4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 3.05A 80mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 4.7Uh, 10%, 3.05A, 70Mhz; Product Range Epcos - 46Y7696 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 10%, 3.05A, 70Mhz; Product Range Epcos
46Y7696
Inductor, 4.7Uh, 10%, 3.05A, 70Mhz; Product Range Epcos 46Y7696
INDUCTOR, 4.7UH, 10%, 3.05A, 70MHZ; Product Range:B82144B2 LBC+ Series; Inductance:4.7µH; DC Current Rating:3.05A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:70MHz; SVHC:Lead (27-J RoHS Compliant: Yes

INDUCTOR, 4.7UH, 10%, 3.05A, 70MHZ; Product Range:B82144B2 LBC+ Series; Inductance:4.7µH; DC Current Rating:3.05A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:70MHz; SVHC:Lead (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B2472K000 495-6770-1-ND 46Y7696
Product Name 4.7UH 3.05A 80 MOHM Inductor and Choke Fixed Inductors Inductor, 4.7Uh, 10%, 3.05A, 70Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-4N3XGLW - 1010786-0603HP-4N3XGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details