EPCOS AG Fixed Inductors B82144B2392K000

Description
3.9µH Unshielded Wirewound Inductor 3.35A 75mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 3.35A 75mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6767-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6767-2-ND
Fixed Inductors 495-6767-2-ND
3.9µH Unshielded Wirewound Inductor 3.35A 75mOhm Max Radial, Vertical Cylinder

3.9µH Unshielded Wirewound Inductor 3.35A 75mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6767-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6767-1-ND
Fixed Inductors 495-6767-1-ND
3.9µH Unshielded Wirewound Inductor 3.35A 75mOhm Max Radial, Vertical Cylinder

3.9µH Unshielded Wirewound Inductor 3.35A 75mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
3.9UH 3.35A 75 MOHM Inductor and Choke - 71-B82144B2392K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9UH 3.35A 75 MOHM Inductor and Choke
71-B82144B2392K000
3.9UH 3.35A 75 MOHM Inductor and Choke 71-B82144B2392K000
FIXED IND 3.9UH 3.35A 75 MOHM TH Product overview: B82144B2392K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 3.35A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 3.35A, 75 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2392K000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 3.35A 75 MOHM TH Product overview: B82144B2392K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 3.35A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 3.35A, 75 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2392K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6767-2-ND 71-B82144B2392K000
Product Name Fixed Inductors 3.9UH 3.35A 75 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0068uH 250MHz 0.7A Inductor and Choke - 71-0603CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details