The inductor has a rated inductance of 330 µH with a tolerance of ±5%. It supports a maximum direct current (DC) rating of 700 mA and features a maximum DC resistance of 1.53 ohms. The self-resonant frequency is a minimum of 2.8 MHz, making it suitable for high-frequency applications. The inductor is part of the LBC+ series from EPCOS and is RoHS compliant. It is designed for applications such as DC-DC converters, filtering of supply voltage, RF blocking, and interference suppression. The construction includes a large ferrite drum core and enamel copper wire winding, with a flame-retardant lacquer coating. The terminals are radially bent with a lead spacing of 5 mm, and the product is delivered in taped reel packing with a packing unit of 1000 pieces per reel.
FIXED IND 330UH 700MA 1.53OHM TH Product overview: B82144B2334J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 700MA, 1.53OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 700MA, 1.53OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2334J000 can be used for catalog matching and distributor lookup.
330µH Unshielded Wirewound Inductor 700mA 1.53Ohm Max Radial, Vertical Cylinder
330µH Unshielded Wirewound Inductor 700mA 1.53Ohm Max Radial, Vertical Cylinder
INDUCTOR, 330UH, 5%, 0.7A, 2.8MHZ; Product Range:LBC+ Series; Inductance:330µH; DC Current Rating:700mA; DC Resistance Max:1.53ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:2.8MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82144B2334J000 | 495-6766-2-ND | 31AC6327 |
| Product Name | 330UH 700MA 1.53OHM Inductor and Choke | Fixed Inductors | Inductor, 330Uh, 5%, 0.7A, 2.8Mhz; Product Range Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 330 microH | 330 microH |