EPCOS AG 1UH 4.45A 43 MOHM Inductor and Choke B82144B2102K000

Description
FIXED IND 1UH 4.45A 43 MOHM TH Product overview: B82144B2102K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 4.45A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 4.45A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2102K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4.45A 43 MOHM TH Product overview: B82144B2102K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 4.45A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 4.45A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2102K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1UH 4.45A 43 MOHM Inductor and Choke - 71-B82144B2102K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1UH 4.45A 43 MOHM Inductor and Choke
71-B82144B2102K000
1UH 4.45A 43 MOHM Inductor and Choke 71-B82144B2102K000
FIXED IND 1UH 4.45A 43 MOHM TH Product overview: B82144B2102K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 4.45A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 4.45A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2102K000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.45A 43 MOHM TH Product overview: B82144B2102K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 4.45A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 4.45A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2102K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6746-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6746-1-ND
Fixed Inductors 495-6746-1-ND
1µH Unshielded Wirewound Inductor 4.45A 43mOhm Max Radial, Vertical Cylinder

1µH Unshielded Wirewound Inductor 4.45A 43mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6746-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6746-2-ND
Fixed Inductors 495-6746-2-ND
1µH Unshielded Wirewound Inductor 4.45A 43mOhm Max Radial, Vertical Cylinder

1µH Unshielded Wirewound Inductor 4.45A 43mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Uh, 10%, 4.45A, 200Mhz; Product Range Epcos - 46Y7692 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 10%, 4.45A, 200Mhz; Product Range Epcos
46Y7692
Inductor, 1Uh, 10%, 4.45A, 200Mhz; Product Range Epcos 46Y7692
INDUCTOR, 1UH, 10%, 4.45A, 200MHZ; Product Range:B82144B2 LBC+ Series; Inductance:1µH; DC Current Rating:4.45A; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:200MHz; SVHC:Lead (27-Ju RoHS Compliant: Yes

INDUCTOR, 1UH, 10%, 4.45A, 200MHZ; Product Range:B82144B2 LBC+ Series; Inductance:1µH; DC Current Rating:4.45A; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:200MHz; SVHC:Lead (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B2102K000 495-6746-1-ND 46Y7692
Product Name 1UH 4.45A 43 MOHM Inductor and Choke Fixed Inductors Inductor, 1Uh, 10%, 4.45A, 200Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.18uH 100MHz 0.24A Inductor and Choke - 71-0402HPH-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1800 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details