RF Choke Drum Core 6.8uH 10% 1MHz 25Q-Factor Ferrite 1.6A 0.15Ohm DCR RDL T/R Product overview: B82144B1682K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 1MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 1MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1682K000 can be used for catalog matching and distributor lookup.
6.8µH Unshielded Wirewound Inductor 1.6A 150mOhm Max Radial, Vertical Cylinder
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82144B1682K000 | B82144B1682K000-ND |
| Product Name | 6.8uH 1MHz 1.6A Inductor and Choke | Fixed Inductors |
| Mounting Option | Through Hole | Through Hole |
| Technology | RF Choke | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Q Factor | 25 | 25 |