FIXED IND 33MH 35MA 150 OHM TH
33mH Unshielded Wirewound Inductor 35mA 150Ohm Max Radial, Vertical Cylinder
FIXED IND 33MH 35MA 150 OHM TH Product overview: B82144B1336J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 35MA, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 35MA, 150 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1336J000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82144B1336J000CT-ND | 71-B82144B1336J000 |
| Product Name | Fixed Inductors | 33MH 35MA 150 OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |