EPCOS AG 15000uH 10KHz 0.05A Inductor and Choke B82144B1156J000

Description
RF Choke Drum Core 15000uH 5% 10KHz 50Q-Factor Ferrite 0.05A 75Ohm DCR RDL T/R Product overview: B82144B1156J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uH, 10KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15000uH, 10KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1156J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 15000uH 5% 10KHz 50Q-Factor Ferrite 0.05A 75Ohm DCR RDL T/R Product overview: B82144B1156J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uH, 10KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15000uH, 10KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1156J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15000uH 10KHz 0.05A Inductor and Choke - 71-B82144B1156J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15000uH 10KHz 0.05A Inductor and Choke
71-B82144B1156J000
15000uH 10KHz 0.05A Inductor and Choke 71-B82144B1156J000
RF Choke Drum Core 15000uH 5% 10KHz 50Q-Factor Ferrite 0.05A 75Ohm DCR RDL T/R Product overview: B82144B1156J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uH, 10KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15000uH, 10KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1156J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 15000uH 5% 10KHz 50Q-Factor Ferrite 0.05A 75Ohm DCR RDL T/R Product overview: B82144B1156J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uH, 10KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15000uH, 10KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1156J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82144B1156J000TR-ND - DigiKey
Thief River Falls, MN, United States
15mH Unshielded Wirewound Inductor 50mA 75Ohm Max Radial, Vertical Cylinder

15mH Unshielded Wirewound Inductor 50mA 75Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-B82144B1156J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15MH 50MA 75 OHM TH

FIXED IND 15MH 50MA 75 OHM TH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B1156J000 495-B82144B1156J000TR-ND
Product Name 15000uH 10KHz 0.05A Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 50 50
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers