FIXED IND 1.5UH 2.3A 70 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-B82144B1152K000TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |