EPCOS AG Fixed Inductors B82144A2682K000

Description
6.8µH Unshielded Wirewound Inductor 1.5A 190mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 1.5A 190mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82144A2682K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144A2682K000-ND
Fixed Inductors B82144A2682K000-ND
6.8µH Unshielded Wirewound Inductor 1.5A 190mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 1.5A 190mOhm Max Axial

Buy Now Datasheet
6.8uH 1MHz 1.5A Inductor and Choke - 71-B82144A2682K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 1MHz 1.5A Inductor and Choke
71-B82144A2682K000
6.8uH 1MHz 1.5A Inductor and Choke 71-B82144A2682K000
RF Choke Drum Core 6.8uH 10% 1MHz 40Q-Factor Ferrite 1.5A 0.19Ohm DCR AXL T/R Product overview: B82144A2682K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 1MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 1MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2682K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 6.8uH 10% 1MHz 40Q-Factor Ferrite 1.5A 0.19Ohm DCR AXL T/R Product overview: B82144A2682K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 1MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 1MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2682K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82144A2682K000-ND 71-B82144A2682K000
Product Name Fixed Inductors 6.8uH 1MHz 1.5A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers