EPCOS AG Fixed Inductors B82144A2475J009

Description
4.7mH Unshielded Wirewound Inductor 90mA 20Ohm Max Axial
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 90mA 20Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82144A2475J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144A2475J009-ND
Fixed Inductors B82144A2475J009-ND
4.7mH Unshielded Wirewound Inductor 90mA 20Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 90mA 20Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82144A2475J009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers