FIXED IND 1.5MH 160MA 6 OHM TH Product overview: B82144A2155J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 160MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 160MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2155J000 can be used for catalog matching and distributor lookup.
1.5mH Unshielded Wirewound Inductor 160mA 6Ohm Max Axial
1.5mH Unshielded Wirewound Inductor 160mA 6Ohm Max Axial
INDUCTOR, 1500UH, 0.16A, 1MHZ, AXIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82144A2155J000 | 495-77013-1-ND | 29AJ4362 |
| Product Name | 1.5MH 160MA 6 OHM Inductor and Choke | Fixed Inductors | Inductor, 1500Uh, 0.16A, 1Mhz, Axial Rohs Compliant Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1500 microH |