Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF INDUCTORS
TDK-LAMBDA AMERICAS INC., HIGH POWER DIVISION
B82144A2106J. -- HF-CHOKE LBC ROHS COMPLIANT TDK
TDK-Lambda Americas Inc., High Power Division
Hf-Choke Lbc Rohs Compliant Tdk
B82144A2106J.
Description
HF-CHOKE LBC ROHS COMPLIANT: YES 5%
Newark, An Avnet Company
Done
Description
HF-CHOKE LBC ROHS COMPLIANT: YES 5%
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Hf-Choke Lbc Rohs Compliant Tdk
60AC8064
Hf-Choke Lbc Rohs Compliant Tdk
60AC8064
HF-CHOKE LBC ROHS COMPLIANT: YES 5%
HF-CHOKE LBC ROHS COMPLIANT: YES 5%
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
RF Inductors
Product Number
60AC8064
Product Name
Hf-Choke Lbc Rohs Compliant Tdk
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
SMT RF Choke, 5 - 1220 MHz, 75Ω
ADCH-1220-75+
Specs
Type
Inductor
Mounting Option
Surface Mount Technology
Inductance Range
3.4 microH
View Details
Coilcraft, Inc.
0402DF Ferrite Chip Inductors
0402DF-200 0402DF-200XJRW
Specs
Standards and Certifications
RoHS
Type
Chip; Inductor
Inductance Range
0.0200 microH
View Details
TE Connectivity
High Frequency & RF Inductors
3-2176075-7
Specs
Standards and Certifications
RoHS
Inductance Range
0.0037 microH
Inductance Tolerance
2 (+/- %)
View Details
2
suppliers
Knowles
Fixed Inductors
CL0603-J104JAL4T
Specs
Type
Chip; Inductor
Mounting Option
Surface Mount Technology
Inductance Tolerance
5 (+/- %)
View Details