EPCOS AG Fixed Inductors B82144A2104J000

Description
100µH Unshielded Wirewound Inductor 600mA 700mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 600mA 700mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5613-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5613-2-ND
Fixed Inductors 495-5613-2-ND
100µH Unshielded Wirewound Inductor 600mA 700mOhm Max Axial

100µH Unshielded Wirewound Inductor 600mA 700mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5613-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5613-1-ND
Fixed Inductors 495-5613-1-ND
100µH Unshielded Wirewound Inductor 600mA 700mOhm Max Axial

100µH Unshielded Wirewound Inductor 600mA 700mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-5613-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details