EPCOS AG Kit, Rf Choke, B82141 Series; Kit Contents Epcos B82141X0001

Description
KIT, RF CHOKE, B82141 SERIES; Kit Contents:RF Choke; Product Range:-; SVHC:No SVHC (07-Jul-2017); Kit Contents Descriptive:37 Values - 1uH to 1000uH; Range of Inductor Values:1µH to 1mH RoHS Compliant: Yes
Description
KIT, RF CHOKE, B82141 SERIES; Kit Contents:RF Choke; Product Range:-; SVHC:No SVHC (07-Jul-2017); Kit Contents Descriptive:37 Values - 1uH to 1000uH; Range of Inductor Values:1µH to 1mH RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Kit, Rf Choke, B82141 Series; Kit Contents Epcos - 19P2561 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Rf Choke, B82141 Series; Kit Contents Epcos
19P2561
Kit, Rf Choke, B82141 Series; Kit Contents Epcos 19P2561
KIT, RF CHOKE, B82141 SERIES; Kit Contents:RF Choke; Product Range:-; SVHC:No SVHC (07-Jul-2017); Kit Contents Descriptive:37 Values - 1uH to 1000uH; Range of Inductor Values:1µH to 1mH RoHS Compliant: Yes

KIT, RF CHOKE, B82141 SERIES; Kit Contents:RF Choke; Product Range:-; SVHC:No SVHC (07-Jul-2017); Kit Contents Descriptive:37 Values - 1uH to 1000uH; Range of Inductor Values:1µH to 1mH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 19P2561
Product Name Kit, Rf Choke, B82141 Series; Kit Contents Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0074 microH
View Details
High Frequency & RF Inductors - 1-2176086-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details