EPCOS AG Fixed Inductors B82141A1332K009

Description
3.3µH Unshielded Wirewound Inductor 580mA 300mOhm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 580mA 300mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1332K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1332K009-ND
Fixed Inductors B82141A1332K009-ND
3.3µH Unshielded Wirewound Inductor 580mA 300mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 580mA 300mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82141A1332K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Fixed Inductors - 237-1189-(BULK)-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details