EPCOS AG Fixed Inductors B82141A1274J000

Description
270µH Unshielded Wirewound Inductor 115mA 7.8Ohm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 115mA 7.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1274J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1274J000-ND
Fixed Inductors B82141A1274J000-ND
270µH Unshielded Wirewound Inductor 115mA 7.8Ohm Max Axial

270µH Unshielded Wirewound Inductor 115mA 7.8Ohm Max Axial

Buy Now Datasheet
270UH 115MA 7.8 OHM Inductor and Choke - 71-B82141A1274J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 115MA 7.8 OHM Inductor and Choke
71-B82141A1274J000
270UH 115MA 7.8 OHM Inductor and Choke 71-B82141A1274J000
FIXED IND 270UH 115MA 7.8 OHM TH Product overview: B82141A1274J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 115MA, 7.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 115MA, 7.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1274J000 can be used for catalog matching and distributor lookup.

FIXED IND 270UH 115MA 7.8 OHM TH Product overview: B82141A1274J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 115MA, 7.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 115MA, 7.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1274J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82141A1274J000-ND 71-B82141A1274J000
Product Name Fixed Inductors 270UH 115MA 7.8 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details