EPCOS AG 2.2UH 630MA 250MOHM Inductor and Choke B82141A1222K000

Description
FIXED IND 2.2UH 630MA 250MOHM TH Product overview: B82141A1222K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 630MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 630MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1222K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 630MA 250MOHM TH Product overview: B82141A1222K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 630MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 630MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1222K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 630MA 250MOHM Inductor and Choke - 71-B82141A1222K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 630MA 250MOHM Inductor and Choke
71-B82141A1222K000
2.2UH 630MA 250MOHM Inductor and Choke 71-B82141A1222K000
FIXED IND 2.2UH 630MA 250MOHM TH Product overview: B82141A1222K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 630MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 630MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1222K000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 630MA 250MOHM TH Product overview: B82141A1222K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 630MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 630MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1222K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5610-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5610-1-ND
Fixed Inductors 495-5610-1-ND
2.2µH Unshielded Wirewound Inductor 630mA 250mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 630mA 250mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5610-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5610-2-ND
Fixed Inductors 495-5610-2-ND
2.2µH Unshielded Wirewound Inductor 630mA 250mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 630mA 250mOhm Max Axial

Buy Now Datasheet
Inductor, 2.2Uh, 0.63A, 130Mhz, Axial Rohs Compliant Epcos - 29AJ4356 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 0.63A, 130Mhz, Axial Rohs Compliant Epcos
29AJ4356
Inductor, 2.2Uh, 0.63A, 130Mhz, Axial Rohs Compliant Epcos 29AJ4356
INDUCTOR, 2.2UH, 0.63A, 130MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 0.63A, 130MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82141A1222K000 495-5610-1-ND 29AJ4356
Product Name 2.2UH 630MA 250MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Uh, 0.63A, 130Mhz, Axial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers