EPCOS AG 180UH 135MA 5.3 OHM Inductor and Choke B82141A1184K000

Description
FIXED IND 180UH 135MA 5.3 OHM TH Product overview: B82141A1184K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 135MA, 5.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 135MA, 5.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1184K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 135MA 5.3 OHM TH Product overview: B82141A1184K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 135MA, 5.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 135MA, 5.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1184K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UH 135MA 5.3 OHM Inductor and Choke - 71-B82141A1184K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 135MA 5.3 OHM Inductor and Choke
71-B82141A1184K000
180UH 135MA 5.3 OHM Inductor and Choke 71-B82141A1184K000
FIXED IND 180UH 135MA 5.3 OHM TH Product overview: B82141A1184K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 135MA, 5.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 135MA, 5.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1184K000 can be used for catalog matching and distributor lookup.

FIXED IND 180UH 135MA 5.3 OHM TH Product overview: B82141A1184K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 135MA, 5.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 135MA, 5.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1184K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82141A1184K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1184K000-ND
Fixed Inductors B82141A1184K000-ND
180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial

180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82141A1184K000 B82141A1184K000-ND
Product Name 180UH 135MA 5.3 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 180 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details