EPCOS AG Fixed Inductors B82141A1123K000

Description
FIXED IND 12UH 385MA 670 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 12UH 385MA 670 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82141A1123K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 385MA 670 MOHM TH

FIXED IND 12UH 385MA 670 MOHM TH

Buy Now Datasheet
Fixed Inductors - 495-B82141A1123K000TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Unshielded Wirewound Inductor 385mA 670mOhm Max Axial

12µH Unshielded Wirewound Inductor 385mA 670mOhm Max Axial

Buy Now Datasheet
12UH 385MA 670 MOHM Inductor and Choke - 71-B82141A1123K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 385MA 670 MOHM Inductor and Choke
71-B82141A1123K000
12UH 385MA 670 MOHM Inductor and Choke 71-B82141A1123K000
FIXED IND 12UH 385MA 670 MOHM TH Product overview: B82141A1123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 385MA, 670 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 385MA, 670 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1123K000 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 385MA 670 MOHM TH Product overview: B82141A1123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 385MA, 670 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 385MA, 670 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1123K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82141A1123K000CT-ND 71-B82141A1123K000
Product Name Fixed Inductors 12UH 385MA 670 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers