EPCOS AG Fixed Inductors B82141A1122K000

Description
2.2µH Unshielded Wirewound Inductor 700mA 200mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 700mA 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1122K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1122K000-ND
Fixed Inductors B82141A1122K000-ND
2.2µH Unshielded Wirewound Inductor 700mA 200mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 700mA 200mOhm Max Axial

Buy Now Datasheet
2.2UH 700MA 200MOHM Inductor and Choke - 71-B82141A1122K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 700MA 200MOHM Inductor and Choke
71-B82141A1122K000
2.2UH 700MA 200MOHM Inductor and Choke 71-B82141A1122K000
FIXED IND 2.2UH 700MA 200MOHM TH Product overview: B82141A1122K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1122K000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 700MA 200MOHM TH Product overview: B82141A1122K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1122K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82141A1122K000-ND 71-B82141A1122K000
Product Name Fixed Inductors 2.2UH 700MA 200MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details