EPCOS AG 100uH 100KHz 0.17A Inductor and Choke B82141A1104K000

Description
RF Choke Drum Core 100uH 10% 100KHz 60Q-Factor Ferrite 0.17A 3.5Ohm DCR AXL T/R Product overview: B82141A1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1104K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 100uH 10% 100KHz 60Q-Factor Ferrite 0.17A 3.5Ohm DCR AXL T/R Product overview: B82141A1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1104K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 100KHz 0.17A Inductor and Choke - 71-B82141A1104K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 100KHz 0.17A Inductor and Choke
71-B82141A1104K000
100uH 100KHz 0.17A Inductor and Choke 71-B82141A1104K000
RF Choke Drum Core 100uH 10% 100KHz 60Q-Factor Ferrite 0.17A 3.5Ohm DCR AXL T/R Product overview: B82141A1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1104K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 100uH 10% 100KHz 60Q-Factor Ferrite 0.17A 3.5Ohm DCR AXL T/R Product overview: B82141A1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82141A1104K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1104K000-ND
Fixed Inductors B82141A1104K000-ND
100µH Unshielded Wirewound Inductor 170mA 3.5Ohm Max Axial

100µH Unshielded Wirewound Inductor 170mA 3.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82141A1104K000 B82141A1104K000-ND
Product Name 100uH 100KHz 0.17A Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CME2425-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers