EPCOS AG 100uH 100KHz 0.17A Inductor and Choke B82141A1104J000

Description
RF Choke Drum Core 100uH 5% 100KHz 60Q-Factor Ferrite 0.17A 3.5Ohm DCR AXL T/R Product overview: B82141A1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1104J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 100uH 5% 100KHz 60Q-Factor Ferrite 0.17A 3.5Ohm DCR AXL T/R Product overview: B82141A1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1104J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 100KHz 0.17A Inductor and Choke - 71-B82141A1104J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 100KHz 0.17A Inductor and Choke
71-B82141A1104J000
100uH 100KHz 0.17A Inductor and Choke 71-B82141A1104J000
RF Choke Drum Core 100uH 5% 100KHz 60Q-Factor Ferrite 0.17A 3.5Ohm DCR AXL T/R Product overview: B82141A1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1104J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 100uH 5% 100KHz 60Q-Factor Ferrite 0.17A 3.5Ohm DCR AXL T/R Product overview: B82141A1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1104J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75952-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75952-1-ND
Fixed Inductors 495-75952-1-ND
100µH Unshielded Wirewound Inductor 170mA 3.5Ohm Max Axial

100µH Unshielded Wirewound Inductor 170mA 3.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-75952-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75952-2-ND
Fixed Inductors 495-75952-2-ND
100µH Unshielded Wirewound Inductor 170mA 3.5Ohm Max Axial

100µH Unshielded Wirewound Inductor 170mA 3.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - B82141A1104J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82141A1104J000
Fixed Inductors B82141A1104J000
FIXED IND 100UH 170MA 3.5 OHM TH

FIXED IND 100UH 170MA 3.5 OHM TH

Supplier's Site Datasheet
Inductor, 100Uh, 0.17A, 5.3Mhz, Axial Rohs Compliant Epcos - 29AJ4355 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.17A, 5.3Mhz, Axial Rohs Compliant Epcos
29AJ4355
Inductor, 100Uh, 0.17A, 5.3Mhz, Axial Rohs Compliant Epcos 29AJ4355
INDUCTOR, 100UH, 0.17A, 5.3MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 0.17A, 5.3MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82141A1104J000 495-75952-1-ND B82141A1104J000 29AJ4355
Product Name 100uH 100KHz 0.17A Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 100Uh, 0.17A, 5.3Mhz, Axial Rohs Compliant Epcos
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology RF Choke Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 60 60 60
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers