EPCOS AG Fixed Inductors B82141A1102K009

Description
1µH Unshielded Wirewound Inductor 725mA 190mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 725mA 190mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1102K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1102K009-ND
Fixed Inductors B82141A1102K009-ND
1µH Unshielded Wirewound Inductor 725mA 190mOhm Max Axial

1µH Unshielded Wirewound Inductor 725mA 190mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82141A1102K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details