23µH Unshielded Wirewound Inductor 700mA 730mOhm Axial
FIXED IND 23UH 700MA 730 MOHM TH Product overview: B82132A5701M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23UH, 700MA, 730 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 23UH, 700MA, 730 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5701M000 can be used for catalog matching and distributor lookup.
Axial Leaded High Frequency Inductor, VHF Choke, B82132 Series, 23 H, 20%, 0.73 ohm, 700 mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75329-2-ND | 71-B82132A5701M000 | 13J5580 |
| Product Name | Fixed Inductors | 23UH 700MA 730 MOHM Inductor and Choke | Axial Leaded High Frequency Inductor, Vhf Choke, B82132 Series, 23 H, 20%, 0.73 Ohm, 700 Ma Rohs Compliant Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Iron; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |