EPCOS AG Fixed Inductors B82132A5202M000

Description
6µH Unshielded Wirewound Inductor 2A 110mOhm Axial
Request a Quote Datasheet
Description
6µH Unshielded Wirewound Inductor 2A 110mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5604-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5604-2-ND
Fixed Inductors 495-5604-2-ND
6µH Unshielded Wirewound Inductor 2A 110mOhm Axial

6µH Unshielded Wirewound Inductor 2A 110mOhm Axial

Buy Now Datasheet
6UH 2A 110 MOHM Inductor and Choke - 71-B82132A5202M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6UH 2A 110 MOHM Inductor and Choke
71-B82132A5202M000
6UH 2A 110 MOHM Inductor and Choke 71-B82132A5202M000
FIXED IND 6UH 2A 110 MOHM TH Product overview: B82132A5202M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6UH, 2A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6UH, 2A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5202M000 can be used for catalog matching and distributor lookup.

FIXED IND 6UH 2A 110 MOHM TH Product overview: B82132A5202M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6UH, 2A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6UH, 2A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5202M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5604-2-ND 71-B82132A5202M000
Product Name Fixed Inductors 6UH 2A 110 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - 1674-CL0402-J122SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details