EPCOS AG Fixed Inductors B82131A5401M000

Description
27µH Unshielded Wirewound Inductor 400mA 2Ohm Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 400mA 2Ohm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82131A5401M000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82131A5401M000-ND
Fixed Inductors B82131A5401M000-ND
27µH Unshielded Wirewound Inductor 400mA 2Ohm Axial

27µH Unshielded Wirewound Inductor 400mA 2Ohm Axial

Buy Now Datasheet
27UH 400MA 2 OHM Inductor and Choke - 71-B82131A5401M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27UH 400MA 2 OHM Inductor and Choke
71-B82131A5401M000
27UH 400MA 2 OHM Inductor and Choke 71-B82131A5401M000
FIXED IND 27UH 400MA 2 OHM TH Product overview: B82131A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 400MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 400MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5401M000 can be used for catalog matching and distributor lookup.

FIXED IND 27UH 400MA 2 OHM TH Product overview: B82131A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 400MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 400MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5401M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82131A5401M000-ND 71-B82131A5401M000
Product Name Fixed Inductors 27UH 400MA 2 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details