EPCOS AG 3uH 1MHz 2A Inductor and Choke B82131A5202M000

Description
VHF Choke Wirewound 3uH 20% 1MHz Carbonyl Iron 2A 90mOhm DCR AXL T/R Product overview: B82131A5202M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uH, 1MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3uH, 1MHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5202M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VHF Choke Wirewound 3uH 20% 1MHz Carbonyl Iron 2A 90mOhm DCR AXL T/R Product overview: B82131A5202M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uH, 1MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3uH, 1MHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5202M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3uH 1MHz 2A Inductor and Choke - 71-B82131A5202M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3uH 1MHz 2A Inductor and Choke
71-B82131A5202M000
3uH 1MHz 2A Inductor and Choke 71-B82131A5202M000
VHF Choke Wirewound 3uH 20% 1MHz Carbonyl Iron 2A 90mOhm DCR AXL T/R Product overview: B82131A5202M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uH, 1MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3uH, 1MHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5202M000 can be used for catalog matching and distributor lookup.

VHF Choke Wirewound 3uH 20% 1MHz Carbonyl Iron 2A 90mOhm DCR AXL T/R Product overview: B82131A5202M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uH, 1MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3uH, 1MHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5202M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5600-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5600-2-ND
Fixed Inductors 495-5600-2-ND
3µH Unshielded Wirewound Inductor 2A 90mOhm Axial

3µH Unshielded Wirewound Inductor 2A 90mOhm Axial

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1349698-B82131A5202M000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1349698-B82131A5202M000
Inductors, Coils, Chokes - Fixed Inductors 1349698-B82131A5202M000
Win Source Part Number: 1349698-B82131A5202M 000 Category: Inductors, Coils, Chokes - Fixed Inductors Series: B82131 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Cut Tape (CT) Shielding: Unshielded Size / Dimension: 0.197" Dia x 0.591" L (5.00mm x 15.00mm) Inductance: 3 µH Standard Package: 2,000 Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 113MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 90mOhm Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Affected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Product Status: Obsolete

Win Source Part Number: 1349698-B82131A5202M000
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: B82131
Type: Drum Core, Wirewound
Package: Tape & Reel (TR) Cut Tape (CT)
Shielding: Unshielded
Size / Dimension: 0.197" Dia x 0.591" L (5.00mm x 15.00mm)
Inductance: 3 µH
Standard Package: 2,000
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 113MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 90mOhm
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82131A5202M000 495-5600-2-ND 1349698-B82131A5202M000
Product Name 3uH 1MHz 2A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Through Hole Through Hole
Technology VHF Choke Standard; Wirewound
Core Material Carbonyl Iron Iron; Drum Core, Wirewound Iron
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Axial; Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers