EPCOS AG Inductor, 1A, 60Mhz; Product Range Epcos B82114RA4

Description
INDUCTOR, 1A, 60MHz; Product Range:-; Inductance:-; DC Current Rating:1A; DC Resistance Max:-; Inductance Tolerance:-; Self Resonant Frequency Min:60MHz; Core Material:Ferrite; Inductor Case Style:Axial Leaded; No. of Pins:2Pins RoHS Compliant: Yes
Description
INDUCTOR, 1A, 60MHz; Product Range:-; Inductance:-; DC Current Rating:1A; DC Resistance Max:-; Inductance Tolerance:-; Self Resonant Frequency Min:60MHz; Core Material:Ferrite; Inductor Case Style:Axial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1A, 60Mhz; Product Range Epcos - 25M8331 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1A, 60Mhz; Product Range Epcos
25M8331
Inductor, 1A, 60Mhz; Product Range Epcos 25M8331
INDUCTOR, 1A, 60MHz; Product Range:-; Inductance:-; DC Current Rating:1A; DC Resistance Max:-; Inductance Tolerance:-; Self Resonant Frequency Min:60MHz; Core Material:Ferrite; Inductor Case Style:Axial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

INDUCTOR, 1A, 60MHz; Product Range:-; Inductance:-; DC Current Rating:1A; DC Resistance Max:-; Inductance Tolerance:-; Self Resonant Frequency Min:60MHz; Core Material:Ferrite; Inductor Case Style:Axial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 25M8331
Product Name Inductor, 1A, 60Mhz; Product Range Epcos
Rated DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J332SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details