EPCOS AG 680UH 200MA 14 OHM Inductor and Choke B82111E0000C028

Description
FIXED IND 680UH 200MA 14 OHM TH Product overview: B82111E0000C028 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 200MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 200MA, 14 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C028 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 200MA 14 OHM TH Product overview: B82111E0000C028 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 200MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 200MA, 14 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C028 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680UH 200MA 14 OHM Inductor and Choke - 71-B82111E0000C028 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 200MA 14 OHM Inductor and Choke
71-B82111E0000C028
680UH 200MA 14 OHM Inductor and Choke 71-B82111E0000C028
FIXED IND 680UH 200MA 14 OHM TH Product overview: B82111E0000C028 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 200MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 200MA, 14 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C028 can be used for catalog matching and distributor lookup.

FIXED IND 680UH 200MA 14 OHM TH Product overview: B82111E0000C028 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 200MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 200MA, 14 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C028 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82111E0000C028TR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 200mA 14Ohm Axial

680µH Unshielded Wirewound Inductor 200mA 14Ohm Axial

Buy Now Datasheet
Fixed Inductors - 495-B82111E0000C028CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 200MA 14 OHM TH

FIXED IND 680UH 200MA 14 OHM TH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82111E0000C028 495-B82111E0000C028TR-ND
Product Name 680UH 200MA 14 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Common Mode Chokes - 486-5745-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers